EXT-K-C1-2.0-SP-SS Sensors & Transducers by Labfacility

THERMOCOUPLE TYPE K 2M 220DEG C

Status: Unknown
Series: EXT-K-C1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.71

Distributor Stock
Logo for Farnell
Farnell
from US$23.71
3
in stock
Buy Now

Specifications

Thermocouple Type K
Sensing Temperature Min -
Sensing Temperature Max 220°C
Sensor Body Material -
Lead Length 2m
Product Range EXT-K-C1 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

THERMOCOUPLE, TYPE K, 2M, 220DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EXT-K-C1-2.0-SP-SS?

Additional datasheets, footprints and schematics for EXT-K-C1-2.0-SP-SS are listed on our Part Details page. You can also find images and similar parts to EXT-K-C1-2.0-SP-SS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EXT-K-C1-2.0-SP-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXT-K-C1-2.0-SP-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EXT-K-C1-2.0-SP-SS fall under?

The EXT-K-C1-2.0-SP-SS is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to EXT-K-C1-2.0-SP-SS when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EXT-K-C1-2.0-SP-SS you can contact the distributor directly for product support, shipping queries etc.

Is the EXT-K-C1-2.0-SP-SS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EXT-K-C1-2.0-SP-SS have stock available?

Authorised distributors including Farnell have stock available or on a lead time for EXT-K-C1-2.0-SP-SS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EXT-K-C1-2.0-SP-SS often in real-time on the comparison pages.

What if I can't find stock of EXT-K-C1-2.0-SP-SS?

You can fill out our help required form which you can use to request a quote for EXT-K-C1-2.0-SP-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay