Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430G2xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430G2452 MSP430G2553 |
Kit Contents | Dev Board MSP430G2xx MSP430 Flash Devices USB Cable LaunchPad Board Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Integrated USB-based Emulator USB Debugging & Programming Interface UART Serial Communication |
Where can I find additional details, specifications and documents for a EXP430G2&BOOSTSENSE?
Additional datasheets, footprints and schematics for EXP430G2&BOOSTSENSE are listed on our Part Details page. You can also find images and similar parts to EXP430G2&BOOSTSENSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXP430G2&BOOSTSENSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXP430G2&BOOSTSENSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXP430G2&BOOSTSENSE fall under?
The EXP430G2&BOOSTSENSE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to EXP430G2&BOOSTSENSE when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXP430G2&BOOSTSENSE you can contact the distributor directly for product support, shipping queries etc.
Is the EXP430G2&BOOSTSENSE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXP430G2&BOOSTSENSE have stock available?
There is no stock from authorised distributors for EXP430G2&BOOSTSENSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXP430G2&BOOSTSENSE often in real-time on the comparison pages.
What if I can't find stock of EXP430G2&BOOSTSENSE?
You can fill out our help required form which you can use to request a quote for EXP430G2&BOOSTSENSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.