Status: | Unknown |
---|---|
Series: | EXE Series |
RoHS: | Unknown |
Antenna Type | Whip |
---|---|
Frequency Min | 902MHz |
Frequency Max | 960MHz |
Antenna Mounting | MD Connector |
Gain | - |
VSWR | 1.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | EXE Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a EXE902MD?
Additional datasheets, footprints and schematics for EXE902MD are listed on our Part Details page. You can also find images and similar parts to EXE902MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXE902MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXE902MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXE902MD fall under?
The EXE902MD is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to EXE902MD when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXE902MD you can contact the distributor directly for product support, shipping queries etc.
Is the EXE902MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXE902MD have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for EXE902MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXE902MD often in real-time on the comparison pages.
What if I can't find stock of EXE902MD?
You can fill out our help required form which you can use to request a quote for EXE902MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.