| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.0234
| Distributor | Stock | ||
|---|---|---|---|
|
element14
from US$0.11
|
81,932
in stock
|
Buy Now |
|
Farnell
from US$0.09
|
81,932
in stock
|
Buy Now |
|
Newark Electronics
from US$0.08
|
75,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0317
|
75,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0287
|
10,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.0304
|
5,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0461
|
4,503
in stock
|
Buy Now |
|
CoreStaff
from US$0.08
|
4,226
in stock
|
Buy Now |
|
Avnet Abacus
-
|
50,000
in stock
|
Buy Now |
|
TME
from US$0.08
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.06
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.0286
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0234
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Power Rating (W) | 0.063 |
|---|---|
| Chip Size (LxW) (mm) | 3.8 X 1.6 |
| Resistance Values (Ω) | 10000 |
| Resistance Tolerance (%) | 5 |
| Packaging | Punched (Paper) Taping |
| Terminal Pitch (mm) (mm) | 0.5 |
| Circuit Type | Isolated Circuit |
| Number of Elements (pieces) | 8 |
| Number of Elements (PCS.) | 8 |
| Number of Elements (piece) | 8 |
| T.C.R (×10⁻⁶/°C) | ±200 |
| T.C.R (ppm/Cel) | +/-200 |
| T.C.R (×10⁻⁶/K) | ±200 |
| Number of Terminals (PCS.) | 16 |
| Number of Terminals (pieces) | 16 |
| Number of Terminals (piece) | 16 |
| Weight (Typ.) (Reference) (mg) | 9 |
| RESISTOR,CVEX ARRAY,0402X8, 10K 5% | element14 |
| Res, Array, Iso, 10K, 0.25W, 5%, 1506 Rohs Compliant: Yes |Panasonic EXB2HV103JV | Newark Electronics |
| 10K 5% CONVEX SQUARE 8X0602 | TTI Americas |
| EXB-2HV Series 0402 0.063 W 10 kOhm ±5 % 8 Element SMT Chip Resistor Array | Future Electronics |
| Resistor network: Y | TME |
| 10K OHM 5% CONVEX | TTI Europe |
| 10K 5% CONVEX SQUARE 8X0402 | TTI Asia |
Where can I find additional details, specifications and documents for a EXB-2HV103JV?
Additional datasheets, footprints and schematics for EXB-2HV103JV are listed on our Part Details page. You can also find images and similar parts to EXB-2HV103JV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXB-2HV103JV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXB-2HV103JV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXB-2HV103JV fall under?
The EXB-2HV103JV is listed under Resistors > SMD/Chip Resistors > Networks / Arrays > Chip Resistor Array.
Can I view similar or alternative parts?
You can view similar parts to EXB-2HV103JV when available in the Chip Resistor Array range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXB-2HV103JV you can contact the distributor directly for product support, shipping queries etc.
Is the EXB-2HV103JV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXB-2HV103JV have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Americas and Avnet America have stock available or on a lead time for EXB-2HV103JV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXB-2HV103JV often in real-time on the comparison pages.
What if I can't find stock of EXB-2HV103JV?
You can fill out our help required form which you can use to request a quote for EXB-2HV103JV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.