Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0072
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0175
|
70,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0077
|
80,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
70,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
70,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0270
|
37,179
in stock
|
Buy Now | |
Avnet America
from US$0.0079
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0072
|
209
in stock
|
Buy Now | |
TTI Europe
from US$0.0159
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.063 |
---|---|
Chip Size (LxW) (mm) | 2.0 X 1.0 |
Resistance Values (Ω) | 47 |
Resistance Tolerance (%) | 5 |
Packaging | Punched (Paper) Taping (2mm pitch) |
Terminal Pitch (mm) (mm) | 0.5 |
Circuit Type | Isolated Circuit |
Number of Elements (pieces) | 4 |
Number of Elements (PCS.) | 4 |
Number of Elements (piece) | 4 |
T.C.R (×10⁻⁶/°C) | ±200 |
T.C.R (ppm/Cel) | +/-200 |
T.C.R (×10⁻⁶/K) | ±200 |
Number of Terminals (PCS.) | 8 |
Number of Terminals (pieces) | 8 |
Number of Terminals (piece) | 8 |
Weight (Typ.) (Reference) (mg) | 2 |
EXB-28V Series 0402 0.063 W 47 Ohm ▒5 % 4 Element SMT Chip Resistor Array | Future Electronics |
Resistor, Aec-Q200, Iso, 47R, 5%, 50V | Newark Electronics |
RESISTOR, AEC-Q200, ISO, 47R, 5%, 50V | element14 |
Resistor, Array, 47 Ohm, ± 5%, 252 mW, 4 Resistors, Isolated, 0804 [2010 Metric], Convex, Surface Mount, Thick Film | Avnet America |
47 OHM 5% CONVEX | TTI Europe |
Resistor, Array, 47 Ohm, � 5%, 252 mW, 4 Resistors, Isolated, 0804 [2010 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a EXB-28V470JX?
Additional datasheets, footprints and schematics for EXB-28V470JX are listed on our Part Details page. You can also find images and similar parts to EXB-28V470JX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXB-28V470JX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXB-28V470JX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXB-28V470JX fall under?
The EXB-28V470JX is listed under Resistors > SMD/Chip Resistors > Networks / Arrays > Chip Resistor Array.
Can I view similar or alternative parts?
You can view similar parts to EXB-28V470JX when available in the Chip Resistor Array range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXB-28V470JX you can contact the distributor directly for product support, shipping queries etc.
Is the EXB-28V470JX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXB-28V470JX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for EXB-28V470JX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXB-28V470JX often in real-time on the comparison pages.
What if I can't find stock of EXB-28V470JX?
You can fill out our help required form which you can use to request a quote for EXB-28V470JX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.