Prices starting from US$0.0242
Power Rating (W) | 0.063 |
---|---|
Chip Size (LxW) (mm) | 3.8 X 1.6 |
Resistance Values (Ω) | 51 |
Resistance Tolerance (%) | 5 |
Packaging | Punched (Paper) Taping |
Terminal Pitch (mm) (mm) | 0.5 |
Circuit Type | Isolated Circuit |
Number of Elements (pieces) | 8 |
Number of Elements (PCS.) | 8 |
Number of Elements (piece) | 8 |
T.C.R (×10⁻⁶/°C) | ±200 |
T.C.R (ppm/Cel) | +/-200 |
T.C.R (×10⁻⁶/K) | ±200 |
Number of Terminals (PCS.) | 16 |
Number of Terminals (pieces) | 16 |
Number of Terminals (piece) | 16 |
Weight (Typ.) (Reference) (mg) | 9 |
Resistor, Aec-Q200, Iso, 51R, 5%, 25V | Newark Electronics |
RESISTOR, AEC-Q200, ISO, 51R, 5%, 25V | element14 |
EXB-2HV Series 0402 0.063 W 51 Ohm ▒5 % 8 Element SMT Chip Resistor Array | Future Electronics |
Resistor, Array, 51 Ohm, ± 5%, 250 mW, 8 Resistors, Isolated, 1506 [3816 Metric], Convex, Surface Mount, Thick Film | Avnet America |
51 OHM 5% CONVEX | TTI Europe |
Where can I find additional details, specifications and documents for a EXB-2HV510JV?
Additional datasheets, footprints and schematics for EXB-2HV510JV are listed on our Part Details page. You can also find images and similar parts to EXB-2HV510JV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXB-2HV510JV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXB-2HV510JV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXB-2HV510JV fall under?
The EXB-2HV510JV is listed under Resistors > SMD/Chip Resistors > Networks / Arrays > Chip Resistor Array.
Can I view similar or alternative parts?
You can view similar parts to EXB-2HV510JV when available in the Chip Resistor Array range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXB-2HV510JV you can contact the distributor directly for product support, shipping queries etc.
Is the EXB-2HV510JV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXB-2HV510JV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for EXB-2HV510JV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXB-2HV510JV often in real-time on the comparison pages.
What if I can't find stock of EXB-2HV510JV?
You can fill out our help required form which you can use to request a quote for EXB-2HV510JV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.