Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 8Channels |
---|---|
Sampling Rate | 8kSPS |
Input Voltage Max | 20V |
Input Current Max | 20mA |
Bandwidth | - |
External Height | 152.4mm |
External Width | 101.6mm |
External Depth | 25.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Max | 200mA |
Data Rate | 12bps |
Input Level Max | 10V |
Input Voltage Min | -20V |
No. of Inputs | 8 |
Resolution | 12 bit |
Supply Voltage | 5V |
Variable Gain | max 20V/V |
Bundle Labjacku12 & Profilabexpert | Newark Electronics |
Where can I find additional details, specifications and documents for a EXALAB(LJ-U12+PROFILABEXPERT)?
Additional datasheets, footprints and schematics for EXALAB(LJ-U12+PROFILABEXPERT) are listed on our Part Details page. You can also find images and similar parts to EXALAB(LJ-U12+PROFILABEXPERT) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXALAB(LJ-U12+PROFILABEXPERT) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXALAB(LJ-U12+PROFILABEXPERT) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXALAB(LJ-U12+PROFILABEXPERT) fall under?
The EXALAB(LJ-U12+PROFILABEXPERT) is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to EXALAB(LJ-U12+PROFILABEXPERT) when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXALAB(LJ-U12+PROFILABEXPERT) you can contact the distributor directly for product support, shipping queries etc.
Is the EXALAB(LJ-U12+PROFILABEXPERT) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXALAB(LJ-U12+PROFILABEXPERT) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EXALAB(LJ-U12+PROFILABEXPERT).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXALAB(LJ-U12+PROFILABEXPERT) often in real-time on the comparison pages.
What if I can't find stock of EXALAB(LJ-U12+PROFILABEXPERT)?
You can fill out our help required form which you can use to request a quote for EXALAB(LJ-U12+PROFILABEXPERT) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.