Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance |
---|---|
Current Measure AC Max | 1kA |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
No. of Digits | 3.75 |
RoHS Compliant | Yes |
Multimeter, Digital, Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a EX810?
Additional datasheets, footprints and schematics for EX810 are listed on our Part Details page. You can also find images and similar parts to EX810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX810 fall under?
The EX810 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to EX810 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX810 you can contact the distributor directly for product support, shipping queries etc.
Is the EX810 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EX810 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for EX810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX810 often in real-time on the comparison pages.
What if I can't find stock of EX810?
You can fill out our help required form which you can use to request a quote for EX810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.