Status: | Unknown |
---|---|
Series: | EX-R Series |
RoHS: | Unknown |
Prices starting from US$694.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$805.48
|
7
in stock
|
Buy Now | |
element14
from US$1,017.91
|
11
in stock
|
Buy Now | |
Farnell
from US$805.48
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$774.10
|
3
in stock
|
Buy Now | |
Distrelec
from US$827.14
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$848.00
|
1
in stock
|
Buy Now | |
TestEquity
from US$805.48
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$694.22
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 75V |
Output Current Min | 0A |
Output Current Max | 2A |
Power Rating | 300W |
Supply Voltage Min | 230VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | EX-R Series |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
POWER SUPPLY, 2CH, 75V, 2A, ADJUSTABLE | element14 |
EX752M 2 o/p multi-mode PSU,0-75V 0-2A | RS |
Power supply: laboratory | Transfer Multisort Elektronik |
Aim-TTi Bench Top Power Supply Adjustable 75V 2A 300W | Distrelec |
Power Supply, Bench, Adj, 2O/P, 75V | Newark Electronics |
Aim-TTi EX752M 75V 2A 300W Dual Output PSU | Rapid Electronics |
Where can I find additional details, specifications and documents for a EX752M?
Additional datasheets, footprints and schematics for EX752M are listed on our Part Details page. You can also find images and similar parts to EX752M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX752M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX752M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX752M fall under?
The EX752M is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EX752M when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX752M you can contact the distributor directly for product support, shipping queries etc.
Is the EX752M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX752M have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for EX752M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX752M often in real-time on the comparison pages.
What if I can't find stock of EX752M?
You can fill out our help required form which you can use to request a quote for EX752M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.