Status: | Unknown |
---|---|
Series: | EX500 Series |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance |
---|---|
Current Measure AC Max | 20A |
Current Measure DC Max | 20A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | 40000 |
No. of Digits | 4.75 |
Range Selection | Auto |
Manufacturer Warranty | 3 Years |
Product Range | EX500 Series |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Measuring Range Resolution | 0.001nF ro 40mF |
Current Measuring Range AC | 10nA to 20A |
Current Measuring Range DC | 10nA to 20A |
DMM Type | Hand Held |
Ranging | Auto |
Temperature Measuring Range | -45°C to +750°C |
Voltage Measuring Range AC | 10µV to 1kV |
Voltage Measuring Range DC | 10µV to 1kV |
Multimeter, Digital, Handheld | Newark Electronics |
Extech Instruments Digital Multimeter, 1kV, 100MHz, 40MOhm | Distrelec |
Where can I find additional details, specifications and documents for a EX530?
Additional datasheets, footprints and schematics for EX530 are listed on our Part Details page. You can also find images and similar parts to EX530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX530 fall under?
The EX530 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to EX530 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX530 you can contact the distributor directly for product support, shipping queries etc.
Is the EX530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX530 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for EX530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX530 often in real-time on the comparison pages.
What if I can't find stock of EX530?
You can fill out our help required form which you can use to request a quote for EX530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.