Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 20A |
Current Measure DC Max | 20A |
Voltage Measure AC Max | 1kV |
Plug Type | - |
Multimeter, Digital, Handheld | Newark Electronics |
Extech Instruments Digital Multimeter, 1kV, 40MHz, 40MOhm | Distrelec |
Where can I find additional details, specifications and documents for a EX520?
Additional datasheets, footprints and schematics for EX520 are listed on our Part Details page. You can also find images and similar parts to EX520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX520 fall under?
The EX520 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to EX520 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX520 you can contact the distributor directly for product support, shipping queries etc.
Is the EX520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX520 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for EX520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX520 often in real-time on the comparison pages.
What if I can't find stock of EX520?
You can fill out our help required form which you can use to request a quote for EX520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.