EX4210R Bench Power Supplies, Sources & Loads by AIM Cambridge

POWER SUPPLY 1CH 42V 10A ADJUSTABLE

Status: Unknown
Series: EX-R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$563.20

Distributor Stock
Logo for RS
RS
from US$715.19
15
in stock
Buy Now
Logo for Farnell
Farnell
from US$715.19
5
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$667.26
3
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$726.27
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$563.20
1
in stock
Buy Now
Logo for TestEquity
TestEquity
from US$715.19
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$634.89
-
Buy Now

Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output, 1Outputs
Output Voltage Min 0V
Output Voltage Max 42V
Output Current Min 0A
Output Current Max 10A
Power Rating 420W
Supply Voltage Min 230VAC
Supply Voltage Max 230VAC
Manufacturer Warranty 3 Years
Product Range EX-R Series
Plug Type UK
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

EX4210R power supply unit,42V 10A | RS
POWER SUPPLY, 1CH, 42V, 10A, ADJUSTABLE | Farnell
Power supply: laboratory | Transfer Multisort Elektronik
Aim-TTi Bench Top Power Supply Adjustable 42V 10A 420W | Distrelec
Power Supply, Bench, Adj, 1O/P, 42V | Newark Electronics
Aim-TTi EX4210R 42V 10A 420W Single Output PSU | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EX4210R?

Additional datasheets, footprints and schematics for EX4210R are listed on our Part Details page. You can also find images and similar parts to EX4210R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EX4210R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX4210R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EX4210R fall under?

The EX4210R is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to EX4210R when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EX4210R you can contact the distributor directly for product support, shipping queries etc.

Is the EX4210R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EX4210R have stock available?

Authorised distributors including RS, Farnell, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for EX4210R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EX4210R often in real-time on the comparison pages.

What if I can't find stock of EX4210R?

You can fill out our help required form which you can use to request a quote for EX4210R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay