Status: | Unknown |
---|---|
Series: | EX360 Series |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
No. of Digits | - |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto |
Voltage Measure DC Max | 1kV |
Voltage Measure AC Max | 1kV |
Current Measure DC Max | 600µA |
Current Measure AC Max | 600µA |
Resistance Measure Max | 40Mohm |
Manufacturer Warranty | 3 Years |
Product Range | EX360 Series |
SVHC | No SVHC (20-Jun-2016) |
Dmm, Handheld, Auto/True Rms | Newark Electronics |
DMM, HANDHELD, AUTO/TRUE RMS | Farnell |
Where can I find additional details, specifications and documents for a EX363?
Additional datasheets, footprints and schematics for EX363 are listed on our Part Details page. You can also find images and similar parts to EX363 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX363 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX363 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX363 fall under?
The EX363 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to EX363 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX363 you can contact the distributor directly for product support, shipping queries etc.
Is the EX363 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX363 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for EX363.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX363 often in real-time on the comparison pages.
What if I can't find stock of EX363?
You can fill out our help required form which you can use to request a quote for EX363 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.