Status: | Unknown |
---|---|
Series: | EX350 Series |
RoHS: | Unknown |
Prices starting from US$89.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$132.76
|
9
in stock
|
Buy Now | |
Distrelec
from US$116.74
|
15
in stock
|
Buy Now | |
Jameco Electronics
from US$104.95
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$164.81
|
9
in stock
|
Buy Now | |
element14
from US$109.34
|
9
in stock
|
Buy Now | |
RS Americas
from US$106.99
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$89.43
|
3
in stock
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Duty Cycle Frequency Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 6000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 600V |
Voltage Measure AC Max | 600V |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 60Mohm |
Manufacturer Warranty | 3 Years |
Product Range | EX350 Series |
SVHC | No SVHC (20-Jun-2016) |
Extech Instruments Digital Multimeter, 600V, 10MHz, 60MOhm | Distrelec |
Dmm, Handheld, True Rms, 4Digi, Auto/Man | Newark Electronics |
DMM, HANDHELD, TRUE RMS, 4DIGI, AUTO/MAN | element14 |
Digital multimeter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a EX355?
Additional datasheets, footprints and schematics for EX355 are listed on our Part Details page. You can also find images and similar parts to EX355 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX355 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX355 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX355 fall under?
The EX355 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to EX355 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX355 you can contact the distributor directly for product support, shipping queries etc.
Is the EX355 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX355 have stock available?
Authorised distributors including Distrelec, Jameco Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for EX355.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX355 often in real-time on the comparison pages.
What if I can't find stock of EX355?
You can fill out our help required form which you can use to request a quote for EX355 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.