EX354RD Bench Power Supplies, Sources & Loads by AIM Cambridge

POWER SUPPLY 2CH 35V 4A ADJUSTABLE

Status: Unknown
Series: EX-R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$600.67

Distributor Stock
Logo for RS
RS
from US$676.63
21
in stock
Buy Now
Logo for element14
element14
from US$882.09
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$676.63
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$707.00
2
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$626.66
2
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$686.98
2
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$600.67
-
Buy Now
Logo for TestEquity
TestEquity
from US$676.63
-
Buy Now

Specifications

Power Supply Output Type Adjustable
No. of Outputs 2 Output, 2Outputs
Output Voltage Min 0V
Output Voltage Max 35V
Output Current Min 0A
Output Current Max 4A
Power Rating 280W
Supply Voltage Min 110VAC
Supply Voltage Max 240VAC
Manufacturer Warranty 3 Years
Product Range EX-R Series
Plug Type EU UK
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

35V 4A Dual DC Laboratory Power Supply | RS
POWER SUPPLY, 2CH, 35V, 4A, ADJUSTABLE | element14
Power Supply, Bench, Adj, 2O/P, 35V | Newark Electronics
Power supply: laboratory | Transfer Multisort Elektronik
Aim-TTi Bench Top Power Supply Adjustable 35V 4A 280W DE/FR Type F/E (CEE 7/7) Plug / UK Type G (BS1363) Plug | Distrelec
Aim-TTi EX354RD 35V 4A 280W Dual Output PSU | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EX354RD?

Additional datasheets, footprints and schematics for EX354RD are listed on our Part Details page. You can also find images and similar parts to EX354RD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EX354RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX354RD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EX354RD fall under?

The EX354RD is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to EX354RD when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EX354RD you can contact the distributor directly for product support, shipping queries etc.

Is the EX354RD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EX354RD have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for EX354RD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EX354RD often in real-time on the comparison pages.

What if I can't find stock of EX354RD?

You can fill out our help required form which you can use to request a quote for EX354RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay