Status: | Unknown |
---|---|
Series: | EX350 Series |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Duty Cycle Frequency Resistance |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 4000 |
Range Selection | Auto Manual |
Voltage Measure DC Max | 600V |
Voltage Measure AC Max | 600V |
Current Measure DC Max | 10A |
Current Measure AC Max | 10A |
Resistance Measure Max | 40Mohm |
Manufacturer Warranty | 3 Years |
Product Range | EX350 Series |
SVHC | No SVHC (20-Jun-2016) |
Dmm, Handheld, True Rms, 4Digi, Auto/Man | Newark Electronics |
DMM, HANDHELD, TRUE RMS, 4DIGI, AUTO/MAN | element14 |
Extech Instruments Digital Multimeter, 600V, 10MHz, 40MOhm | Distrelec |
Digital multimeter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a EX350?
Additional datasheets, footprints and schematics for EX350 are listed on our Part Details page. You can also find images and similar parts to EX350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX350 fall under?
The EX350 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to EX350 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX350 you can contact the distributor directly for product support, shipping queries etc.
Is the EX350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX350 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for EX350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX350 often in real-time on the comparison pages.
What if I can't find stock of EX350?
You can fill out our help required form which you can use to request a quote for EX350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.