Status: | Unknown |
---|---|
Series: | EX-R Series |
RoHS: | Unknown |
Prices starting from US$449.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$599.23
|
No stock
|
Buy Now | |
element14
from US$601.07
|
4
in stock
|
Buy Now | |
Farnell
from US$505.79
|
4
in stock
|
Buy Now | |
TestEquity
from US$505.79
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$477.63
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$528.00
|
-
|
Buy Now | |
Rapid Electronics
from US$449.01
|
-
|
Buy Now | |
Distrelec
from US$517.29
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 18V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 180W |
Supply Voltage Min | 230VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | EX-R Series |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
POWER SUPPLY, 1CH, 18V, 10A, ADJUSTABLE | element14 |
Power supply: laboratory | Transfer Multisort Elektronik |
UKAS(4245926),EX1810 power supply unit | RS |
Power Supply, Bench, Adj, 1O/P, 18V | Newark Electronics |
Aim-TTi EX1810R 18V 10A 180W Single Output PSU | Rapid Electronics |
Aim-TTi Bench Top Power Supply Adjustable 18V 10A 180W | Distrelec |
Where can I find additional details, specifications and documents for a EX1810R?
Additional datasheets, footprints and schematics for EX1810R are listed on our Part Details page. You can also find images and similar parts to EX1810R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX1810R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX1810R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX1810R fall under?
The EX1810R is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EX1810R when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX1810R you can contact the distributor directly for product support, shipping queries etc.
Is the EX1810R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX1810R have stock available?
Authorised distributors including element14, Farnell, TestEquity, Transfer Multisort Elektronik and RS have stock available or on a lead time for EX1810R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX1810R often in real-time on the comparison pages.
What if I can't find stock of EX1810R?
You can fill out our help required form which you can use to request a quote for EX1810R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.