Status: | Unknown |
---|---|
Series: | EWSA Series |
RoHS: | Compliant |
Sensing Temperature Min | -40°C |
---|---|
Sensing Temperature Max | 85°C |
Resistance | 100ohm |
Product Range | EWSA Series |
RoHS Compliant | Yes |
Rtd Air Temperature Sensor, 100 Ohm, 30V | Newark Electronics |
AIR TEMPERATURE SENSOR FOR INDOOR AND OUTDOOR USE | Avnet America |
Where can I find additional details, specifications and documents for a EWSA-PT100-TX?
Additional datasheets, footprints and schematics for EWSA-PT100-TX are listed on our Part Details page. You can also find images and similar parts to EWSA-PT100-TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EWSA-PT100-TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EWSA-PT100-TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EWSA-PT100-TX fall under?
The EWSA-PT100-TX is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to EWSA-PT100-TX when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EWSA-PT100-TX you can contact the distributor directly for product support, shipping queries etc.
Is the EWSA-PT100-TX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EWSA-PT100-TX have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for EWSA-PT100-TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EWSA-PT100-TX often in real-time on the comparison pages.
What if I can't find stock of EWSA-PT100-TX?
You can fill out our help required form which you can use to request a quote for EWSA-PT100-TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.