Status: | Unknown |
---|---|
Series: | EWSA Series |
RoHS: | Compliant |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | 100°C |
Resistance | 100ohm |
Product Range | EWSA Series |
RoHS Compliant | Yes |
Rtd Air Temperature Sensor, 100 Ohm, 30V | Newark Electronics |
AIR TEMPERATURE SENSOR FOR INDOOR AND OUTDOOR USE | Avnet America |
Where can I find additional details, specifications and documents for a EWSA-PT100?
Additional datasheets, footprints and schematics for EWSA-PT100 are listed on our Part Details page. You can also find images and similar parts to EWSA-PT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EWSA-PT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EWSA-PT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EWSA-PT100 fall under?
The EWSA-PT100 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to EWSA-PT100 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EWSA-PT100 you can contact the distributor directly for product support, shipping queries etc.
Is the EWSA-PT100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EWSA-PT100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EWSA-PT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EWSA-PT100 often in real-time on the comparison pages.
What if I can't find stock of EWSA-PT100?
You can fill out our help required form which you can use to request a quote for EWSA-PT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.