Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torque Tool Style | Wrench |
---|---|
Torque Range N-m | 70N-m to 330N-m |
Drive Size - Imperial | 0.5" |
Overall Length | 825mm |
SVHC | No SVHC (16-Dec-2013) |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a EVT3000A?
Additional datasheets, footprints and schematics for EVT3000A are listed on our Part Details page. You can also find images and similar parts to EVT3000A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVT3000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVT3000A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVT3000A fall under?
The EVT3000A is listed under Tools & Production Supplies > Tools - Hand & Workholding > Torque Drivers & Wrenches.
Can I view similar or alternative parts?
You can view similar parts to EVT3000A when available in the Torque Drivers & Wrenches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVT3000A you can contact the distributor directly for product support, shipping queries etc.
Is the EVT3000A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVT3000A have stock available?
Authorised distributors including Rapid Electronics and element14 have stock available or on a lead time for EVT3000A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVT3000A often in real-time on the comparison pages.
What if I can't find stock of EVT3000A?
You can fill out our help required form which you can use to request a quote for EVT3000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.