Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
4,870
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
5,506
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
5,000
in stock
|
Buy Now | |
element14
from US$0.28
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now |
External Dimensions (LxWxH) (mm) | 3.9 x 2.9 x 1.6 |
---|---|
Mounting Height (mm) (mm) | 1.6 |
Dimensions Excluding Push Plate (mm) | 2.05 |
Operating Force (N) | 1.6 |
Protective Construction | IP67 |
Type | Snap action / Push-on type SPST |
External Dimensions (LxW) (mm) | 3.9 x 2.9 |
External Dimensions (H) (mm) | 1.6 |
Operating Direction | Side push |
Applicable Soldering | Reflow |
Mounting Type | SMD |
Rating | 10μA 2V DC to 20mA 15V DC (Resistive load) |
Contact Resistance (M&Omega: Max.) | 100 |
Insulation Resistance (MΩ Min. at 100V DC) | 100 |
Dielectric Withstanding Voltage | 250 V AC (for 1minute) |
Bouncing | 10ms max. (ON, OFF) |
Travel Type | Short Push Travel |
Travel (mm) | 0.12 |
Operating Life | 500,000 cycles |
Operating Temperature | -40°C to +85°C |
Storage Temperature | -40°C to +90°C (Bulk) -20°C to +60°C (Taping) |
Terminal Type | Insert and Flat |
Push Plate (Actuator) | With |
Ground Terminal | With |
Boss | Without |
Packaging | Embossed Taping (Reel Pack) |
Minimum Quantity/Packing Unit | 5,000 pcs. |
Quantity/Carton | 25,000 pcs. |
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle | Future Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
Switch, Tact, 1.6N, Side, Smd Rohs Compliant: Yes |Panasonic EVPAKE31A | Newark Electronics |
SWITCH, TACT, 1.6N, SIDE, SMD | element14 |
3.8 x 1.9mm Side-push SMD LTSW / 3,8x1,9 | RS |
PANASONIC LIGHT TOUCH SWITCH | Avnet Abacus |
TACT RA SMT 3,8x1,9 1,6N IP67 | Rutronik |
Where can I find additional details, specifications and documents for a EVPAKE31A?
Additional datasheets, footprints and schematics for EVPAKE31A are listed on our Part Details page. You can also find images and similar parts to EVPAKE31A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVPAKE31A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVPAKE31A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVPAKE31A fall under?
The EVPAKE31A is listed under Electromechanical > Switches > Light Touch / Tactile Switches > EVP-AK Series (3.8mm x 1.9mm, Side Push, SMD).
Can I view similar or alternative parts?
You can view similar parts to EVPAKE31A when available in the EVP-AK Series (3.8mm x 1.9mm, Side Push, SMD) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVPAKE31A you can contact the distributor directly for product support, shipping queries etc.
Is the EVPAKE31A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVPAKE31A have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVPAKE31A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVPAKE31A often in real-time on the comparison pages.
What if I can't find stock of EVPAKE31A?
You can fill out our help required form which you can use to request a quote for EVPAKE31A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.