Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | 66AK2Hx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A15 |
Silicon Core Number | 66AK2H14 |
Kit Contents | Eval Board 66AK2H14 Power Adapter & Cord Mini-USB RS232 & Enet Cable Plug Adapter Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Computational Performance is an Industry-leading 28.4 GMACS/DSP & 10.2 GFLOPS/DSP Core at 1.2GHz |
Where can I find additional details, specifications and documents for a EVMK2H?
Additional datasheets, footprints and schematics for EVMK2H are listed on our Part Details page. You can also find images and similar parts to EVMK2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVMK2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVMK2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVMK2H fall under?
The EVMK2H is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EVMK2H when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVMK2H you can contact the distributor directly for product support, shipping queries etc.
Is the EVMK2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVMK2H have stock available?
There is no stock from authorised distributors for EVMK2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVMK2H often in real-time on the comparison pages.
What if I can't find stock of EVMK2H?
You can fill out our help required form which you can use to request a quote for EVMK2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.