Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430I2040 |
Kit Application Type | Power Measuring |
Application Sub Type | Energy Meter |
Kit Contents | Eval Board MSP430I2040 Quick Start Guide Disc Containing Software & User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Measures RMS Voltage/Current Active/Reactive/Apparent AC/DC Power/Factor Isolated RS232 |
Silicon Manufacturer:Texas Instruments | Newark Electronics |
MSP430I240 evaluation board for sub metering | Texas Instruments |
Where can I find additional details, specifications and documents for a EVM430-I2040S?
Additional datasheets, footprints and schematics for EVM430-I2040S are listed on our Part Details page. You can also find images and similar parts to EVM430-I2040S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVM430-I2040S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVM430-I2040S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVM430-I2040S fall under?
The EVM430-I2040S is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVM430-I2040S when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVM430-I2040S you can contact the distributor directly for product support, shipping queries etc.
Is the EVM430-I2040S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVM430-I2040S have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for EVM430-I2040S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVM430-I2040S often in real-time on the comparison pages.
What if I can't find stock of EVM430-I2040S?
You can fill out our help required form which you can use to request a quote for EVM430-I2040S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.