Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | SRK1000 |
Kit Application Type | Power Management |
Application Sub Type | Adaptive Synchronous Rectification Controller |
Kit Contents | Eval Board SRK1000 STD80N10F7 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SRK1000 Gate Driver Power Management Evaluation Board | Future Electronics |
Demo Brd, Sync Rectification Controller | Newark Electronics |
SRK1000 Adaptive Synchronous Rectification Controller Demonstration Board | Avnet America |
DEMO BRD, SYNC RECTIFICATION CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a EVLSRK1000-DP?
Additional datasheets, footprints and schematics for EVLSRK1000-DP are listed on our Part Details page. You can also find images and similar parts to EVLSRK1000-DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVLSRK1000-DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVLSRK1000-DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVLSRK1000-DP fall under?
The EVLSRK1000-DP is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EVLSRK1000-DP when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVLSRK1000-DP you can contact the distributor directly for product support, shipping queries etc.
Is the EVLSRK1000-DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVLSRK1000-DP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EVLSRK1000-DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVLSRK1000-DP often in real-time on the comparison pages.
What if I can't find stock of EVLSRK1000-DP?
You can fill out our help required form which you can use to request a quote for EVLSRK1000-DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.