Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STCMB1 |
Kit Application Type | Power Management |
Application Sub Type | Adapter |
Kit Contents | Demonstration Board STCMB1 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
12 V - 210 W adapter based on STCMB1, combo TM PFC and HB LLC | Future Electronics |
Other |Stmicroelectronics EVLCMB1-AIO210W | Newark Electronics |
12 V - 210 W ADAPTER BASED ON STCMB1, COMBO TM PFC AND HB LLC | Avnet America |
DEMONSTRATION BOARD, 12 V-210 W ADAPTER | element14 |
Where can I find additional details, specifications and documents for a EVLCMB1-AIO210W?
Additional datasheets, footprints and schematics for EVLCMB1-AIO210W are listed on our Part Details page. You can also find images and similar parts to EVLCMB1-AIO210W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVLCMB1-AIO210W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVLCMB1-AIO210W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVLCMB1-AIO210W fall under?
The EVLCMB1-AIO210W is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVLCMB1-AIO210W when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVLCMB1-AIO210W you can contact the distributor directly for product support, shipping queries etc.
Is the EVLCMB1-AIO210W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVLCMB1-AIO210W have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EVLCMB1-AIO210W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVLCMB1-AIO210W often in real-time on the comparison pages.
What if I can't find stock of EVLCMB1-AIO210W?
You can fill out our help required form which you can use to request a quote for EVLCMB1-AIO210W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.