Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$180.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$208.75
|
3
in stock
|
Buy Now | |
Future Electronics
from US$248.94
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$249.20
|
2
in stock
|
Buy Now | |
element14
from US$217.01
|
2
in stock
|
Buy Now | |
Farnell
from US$180.13
|
2
in stock
|
Buy Now | |
Avnet America
from US$277.86
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
150 V 150 W STCMB1t Single Ended Outputs LED Driver Evaluation Board | Future Electronics |
EVL150W-HVSL, LED Driver EVAL | RS |
Eval Board, 150V, 150 W Led Driver Rohs Compliant: Yes |Stmicroelectronics EVL150W-HVSL | Newark Electronics |
STCMB1 Transition Mode PFC Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a EVL150W-HVSL?
Additional datasheets, footprints and schematics for EVL150W-HVSL are listed on our Part Details page. You can also find images and similar parts to EVL150W-HVSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVL150W-HVSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVL150W-HVSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVL150W-HVSL fall under?
The EVL150W-HVSL is listed under Development Boards, Evaluation Tools > Lighting & LED Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVL150W-HVSL when available in the Lighting & LED Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVL150W-HVSL you can contact the distributor directly for product support, shipping queries etc.
Is the EVL150W-HVSL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVL150W-HVSL have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVL150W-HVSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVL150W-HVSL often in real-time on the comparison pages.
What if I can't find stock of EVL150W-HVSL?
You can fill out our help required form which you can use to request a quote for EVL150W-HVSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.