Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | DD-128128FC-5B OLED Display Modules |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Connection Board |
Connection Board, Oled Display Module | Newark Electronics |
CONNECTION BOARD, FOR DD-128128FC-5B | element14 |
Where can I find additional details, specifications and documents for a EVK-CONNECT-020?
Additional datasheets, footprints and schematics for EVK-CONNECT-020 are listed on our Part Details page. You can also find images and similar parts to EVK-CONNECT-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVK-CONNECT-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVK-CONNECT-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVK-CONNECT-020 fall under?
The EVK-CONNECT-020 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EVK-CONNECT-020 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVK-CONNECT-020 you can contact the distributor directly for product support, shipping queries etc.
Is the EVK-CONNECT-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVK-CONNECT-020 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EVK-CONNECT-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVK-CONNECT-020 often in real-time on the comparison pages.
What if I can't find stock of EVK-CONNECT-020?
You can fill out our help required form which you can use to request a quote for EVK-CONNECT-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.