EVC 500-A1ANAM Part Information

Details for EVC 500-A1ANAM by TE Connectivity

Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories

Part Downloads

Featured content from Farnell

Part Specifications

Load Current Inductive -
Relay Mounting Panel
Operating Voltage 450VDC
Contact Configuration SPST-NO DM
No. of Poles 1 Pole
Switching Power AC3 -
Switching Current AC1 500A
Coil Voltage VAC Nom -
Coil Voltage VDC Nom 12V
Switching Power AC1 -
Load Current Resistive 500A
Switching Current AC3 -
Product Range EVC 500 Series
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • CONTACTOR RELAY, SPST-NO DM, 12VDC, 500A; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:450VDC; Contact Configuration:SPST-NO DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil RoHS Compliant: Yes | Newark Electronics
  • EVC500 RELAY SPST-NO | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVC 500-A1ANAM?

Additional datasheets, footprints and schematics for EVC 500-A1ANAM are listed in our Part Details tab. You can also find the EVC 500-A1ANAM image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVC 500-A1ANAM in the Pricing & Inventory tab next to part details. You can view EVC 500-A1ANAM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVC 500-A1ANAM fall under?

The EVC 500-A1ANAM is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to EVC 500-A1ANAM when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVC 500-A1ANAM you can contact the distributor directly for product support, shipping queries etc.

Is the EVC 500-A1ANAM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for EVC 500-A1ANAM have stock available?

Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for EVC 500-A1ANAM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVC 500-A1ANAM often in real-time on the comparison pages.

What if I can't find stock of EVC 500-A1ANAM?

You can fill out our help required form which you can use to request a quote for EVC 500-A1ANAM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for EVC 500-A1ANAM

Loading...
Loading Results for EVC 500-A1ANAM