Status: | Unknown |
---|---|
Series: | EVC 135 Series |
RoHS: | Unknown |
Prices starting from US$57.00
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$57.00
|
6
in stock
|
Buy Now |
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 600VDC |
Contact Configuration | SPST-NO DM |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 135A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 12V |
Switching Power AC1 | - |
Load Current Resistive | 135A |
Switching Current AC3 | - |
Product Range | EVC 135 Series |
SVHC | No SVHC (15-Jan-2018) |
HEMS HV RELAY SPST 135A 16VDC | TTI Europe |
Where can I find additional details, specifications and documents for a EVC 135-5ANGA?
Additional datasheets, footprints and schematics for EVC 135-5ANGA are listed on our Part Details page. You can also find images and similar parts to EVC 135-5ANGA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVC 135-5ANGA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVC 135-5ANGA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVC 135-5ANGA fall under?
The EVC 135-5ANGA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EVC 135-5ANGA when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVC 135-5ANGA you can contact the distributor directly for product support, shipping queries etc.
Is the EVC 135-5ANGA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVC 135-5ANGA have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for EVC 135-5ANGA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVC 135-5ANGA often in real-time on the comparison pages.
What if I can't find stock of EVC 135-5ANGA?
You can fill out our help required form which you can use to request a quote for EVC 135-5ANGA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.