Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | Ethernet PHY |
Silicon Manufacturer | Microchip |
Silicon Core Number | LAN8742 |
Kit Contents | Eval Board LAN8742 |
RoHS Compliant | NA |
Evaluation Board, Ethernet Phy | Newark Electronics |
Where can I find additional details, specifications and documents for a EVB8742?
Additional datasheets, footprints and schematics for EVB8742 are listed on our Part Details page. You can also find images and similar parts to EVB8742 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVB8742 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVB8742 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVB8742 fall under?
The EVB8742 is listed under Development Boards, Evaluation Tools > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVB8742 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVB8742 you can contact the distributor directly for product support, shipping queries etc.
Is the EVB8742 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVB8742 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EVB8742.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVB8742 often in real-time on the comparison pages.
What if I can't find stock of EVB8742?
You can fill out our help required form which you can use to request a quote for EVB8742 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.