Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Ethernet PHY |
Silicon Manufacturer | Microchip |
Silicon Core Number | LAN8710A |
Product Range | - |
Kit Contents | Eval Board LAN8710A |
SVHC | No SVHC (15-Jan-2018) |
Features | High-Speed 10/100 Ethernet Transceiver Interfaces MAC Controller to LAN8710 Ethernet PHY |
LAN8710A High-Speed 10/100 Ethernet Transceiver Customer Evaluation Board | Microchip Technology |
EVAL BOARD, ENET PHY, LAN8710 | element14 |
Evaluation Board, Ethernet Phy | Newark Electronics |
Where can I find additional details, specifications and documents for a EVB8710?
Additional datasheets, footprints and schematics for EVB8710 are listed on our Part Details page. You can also find images and similar parts to EVB8710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVB8710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVB8710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVB8710 fall under?
The EVB8710 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVB8710 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVB8710 you can contact the distributor directly for product support, shipping queries etc.
Is the EVB8710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVB8710 have stock available?
Authorised distributors including Microchip Technology, element14, Farnell and Newark Electronics have stock available or on a lead time for EVB8710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVB8710 often in real-time on the comparison pages.
What if I can't find stock of EVB8710?
You can fill out our help required form which you can use to request a quote for EVB8710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.