Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.75
Distributor | Stock | ||
---|---|---|---|
element14
from US$13.75
|
-
|
Buy Now |
Silicon Manufacturer | Richtek |
---|---|
Silicon Core Number | RT9480 |
Kit Application Type | Power Management - Battery |
Application Sub Type | Battery Charger |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board RT9480 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 1.2A Linear Charger Charging/Discharging by Smart Algorithm Auto/Button Control OCP/OVP/UVP USB |
Where can I find additional details, specifications and documents for a EVB_RT9480GQW?
Additional datasheets, footprints and schematics for EVB_RT9480GQW are listed on our Part Details page. You can also find images and similar parts to EVB_RT9480GQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVB_RT9480GQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVB_RT9480GQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVB_RT9480GQW fall under?
The EVB_RT9480GQW is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to EVB_RT9480GQW when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVB_RT9480GQW you can contact the distributor directly for product support, shipping queries etc.
Is the EVB_RT9480GQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVB_RT9480GQW have stock available?
Authorised distributors including element14 have stock available or on a lead time for EVB_RT9480GQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVB_RT9480GQW often in real-time on the comparison pages.
What if I can't find stock of EVB_RT9480GQW?
You can fill out our help required form which you can use to request a quote for EVB_RT9480GQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.