Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Richtek |
---|---|
Silicon Core Number | RT7279GQW |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Step Down Converter |
Kit Contents | Eval Board RT7279GQW |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Fast Transient Response 2A Output ACOT Control 4.5V-18V Input O/P Over & Under-voltage Shut-down |
Where can I find additional details, specifications and documents for a EVB_RT7279GQW?
Additional datasheets, footprints and schematics for EVB_RT7279GQW are listed on our Part Details page. You can also find images and similar parts to EVB_RT7279GQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVB_RT7279GQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVB_RT7279GQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVB_RT7279GQW fall under?
The EVB_RT7279GQW is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVB_RT7279GQW when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVB_RT7279GQW you can contact the distributor directly for product support, shipping queries etc.
Is the EVB_RT7279GQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVB_RT7279GQW have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EVB_RT7279GQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVB_RT7279GQW often in real-time on the comparison pages.
What if I can't find stock of EVB_RT7279GQW?
You can fill out our help required form which you can use to request a quote for EVB_RT7279GQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.