Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Richtek |
---|---|
Silicon Core Number | RT7272BGSP |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Step Down Converter |
Kit Contents | Eval Board RT7272BGSP |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Features | 4.5V-36V Input 3A Output Current Mode Control Output 0.8V-30V Adjustable Current Limit |
Evaluation Board, Buck Converter | Newark Electronics |
EVALUATION BOARD, BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a EVB_RT7272BGSP?
Additional datasheets, footprints and schematics for EVB_RT7272BGSP are listed on our Part Details page. You can also find images and similar parts to EVB_RT7272BGSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVB_RT7272BGSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVB_RT7272BGSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVB_RT7272BGSP fall under?
The EVB_RT7272BGSP is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVB_RT7272BGSP when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVB_RT7272BGSP you can contact the distributor directly for product support, shipping queries etc.
Is the EVB_RT7272BGSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVB_RT7272BGSP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EVB_RT7272BGSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVB_RT7272BGSP often in real-time on the comparison pages.
What if I can't find stock of EVB_RT7272BGSP?
You can fill out our help required form which you can use to request a quote for EVB_RT7272BGSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.