Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.14
Application Sub Type | Motor Control |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Power Management |
Silicon Core Number | PWD5F60 |
Kit Contents | Demonstration Board PWD5F60 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
PWD5F60 H-Bridge Driver Internal FET Power Management Evaluation Board | Future Electronics |
EVALPWD5F60,Power Management Dev Kit | RS |
Demo Board, Motor Control | Newark Electronics |
PWD5F60 Smart Driver with Integrated High Voltage Full Bridge Demonstration Board | Avnet America |
DEMO BOARD, MOTOR CONTROL | element14 |
Where can I find additional details, specifications and documents for a EVALPWD5F60?
Additional datasheets, footprints and schematics for EVALPWD5F60 are listed on our Part Details page. You can also find images and similar parts to EVALPWD5F60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVALPWD5F60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVALPWD5F60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVALPWD5F60 fall under?
The EVALPWD5F60 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EVALPWD5F60 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVALPWD5F60 you can contact the distributor directly for product support, shipping queries etc.
Is the EVALPWD5F60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVALPWD5F60 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for EVALPWD5F60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVALPWD5F60 often in real-time on the comparison pages.
What if I can't find stock of EVALPWD5F60?
You can fill out our help required form which you can use to request a quote for EVALPWD5F60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.