Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | 3-Phase PMSM / BLDC Motor Inverter |
---|---|
Silicon Manufacturer | - |
Kit Application Type | Motor Driver |
Silicon Core Number | - |
Kit Contents | Inverter Board EVAL-M3-TS6-665PN |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
InfineonEVALM3TS6665PNTOBO1 | RS |
Inverter Board, 3-Phase Pmsm/Bldc Motor | Newark Electronics |
INVERTER BOARD, 3-PHASE PMSM/BLDC MOTOR | element14 |
Where can I find additional details, specifications and documents for a EVALM3TS6665PNTOBO1?
Additional datasheets, footprints and schematics for EVALM3TS6665PNTOBO1 are listed on our Part Details page. You can also find images and similar parts to EVALM3TS6665PNTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVALM3TS6665PNTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVALM3TS6665PNTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVALM3TS6665PNTOBO1 fall under?
The EVALM3TS6665PNTOBO1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to EVALM3TS6665PNTOBO1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVALM3TS6665PNTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the EVALM3TS6665PNTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVALM3TS6665PNTOBO1 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVALM3TS6665PNTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVALM3TS6665PNTOBO1 often in real-time on the comparison pages.
What if I can't find stock of EVALM3TS6665PNTOBO1?
You can fill out our help required form which you can use to request a quote for EVALM3TS6665PNTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.