Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | 3 Phase Motor |
---|---|
Silicon Manufacturer | Infineon |
Kit Application Type | Motor Driver |
Silicon Core Number | IM818-MCC |
Kit Contents | Eval Board IM818-MCC |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Infineon Development Board EVALM1IM818AT | RS |
Eval Board, 3-Phase Motor Drive | Newark Electronics |
EVAL BOARD, 3-PHASE MOTOR DRIVE | element14 |
Evaluation Board, CIPOS Maxi IPM, 1200V, 2.6kW, 3-Phase Motor Drive Applications | Avnet America |
Where can I find additional details, specifications and documents for a EVALM1IM818ATOBO1?
Additional datasheets, footprints and schematics for EVALM1IM818ATOBO1 are listed on our Part Details page. You can also find images and similar parts to EVALM1IM818ATOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVALM1IM818ATOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVALM1IM818ATOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVALM1IM818ATOBO1 fall under?
The EVALM1IM818ATOBO1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to EVALM1IM818ATOBO1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVALM1IM818ATOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the EVALM1IM818ATOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVALM1IM818ATOBO1 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVALM1IM818ATOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVALM1IM818ATOBO1 often in real-time on the comparison pages.
What if I can't find stock of EVALM1IM818ATOBO1?
You can fill out our help required form which you can use to request a quote for EVALM1IM818ATOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.