Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
Silicon Core Number | IRSM836-045MA |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | Power Supply |
Kit Contents | Eval Board IRSM836-045MA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Power Supply For Motor Drive | Newark Electronics |
iMOTION Modular Application Design Kit Evaluation Board | Future Electronics |
EVAL BOARD, POWER SUPPLY FOR MOTOR DRIVE | element14 |
Where can I find additional details, specifications and documents for a EVALM13645ATOBO1?
Additional datasheets, footprints and schematics for EVALM13645ATOBO1 are listed on our Part Details page. You can also find images and similar parts to EVALM13645ATOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVALM13645ATOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVALM13645ATOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVALM13645ATOBO1 fall under?
The EVALM13645ATOBO1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVALM13645ATOBO1 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVALM13645ATOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the EVALM13645ATOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVALM13645ATOBO1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for EVALM13645ATOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVALM13645ATOBO1 often in real-time on the comparison pages.
What if I can't find stock of EVALM13645ATOBO1?
You can fill out our help required form which you can use to request a quote for EVALM13645ATOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.