Status: | Unknown |
---|---|
Series: | iMOTION Series |
RoHS: | Unknown |
Application Sub Type | 3 Phase Motor |
---|---|
Silicon Manufacturer | Infineon |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | IRSM505-084DA2 |
Kit Contents | Eval Board IRSM505-084DA2 |
Product Range | iMOTION Series |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, 3-Ph Motor Drive | Newark Electronics |
Where can I find additional details, specifications and documents for a EVALM10584DTOBO1?
Additional datasheets, footprints and schematics for EVALM10584DTOBO1 are listed on our Part Details page. You can also find images and similar parts to EVALM10584DTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVALM10584DTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVALM10584DTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVALM10584DTOBO1 fall under?
The EVALM10584DTOBO1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVALM10584DTOBO1 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVALM10584DTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the EVALM10584DTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVALM10584DTOBO1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVALM10584DTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVALM10584DTOBO1 often in real-time on the comparison pages.
What if I can't find stock of EVALM10584DTOBO1?
You can fill out our help required form which you can use to request a quote for EVALM10584DTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.