Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | L6472 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | Stepper Motor |
Kit Contents | Evaluation Board L6472 |
EVAL6472PD, Power Management Dev Kit | RS |
Fully integrated stepper motor driver mounting the L6472 in a high power PowerSO | Future Electronics |
Evaluation Board For Fully Integrated Stepper Motor Driver Mounting The L6472 In A High Power Powerso Package | Avnet America |
Evaluation Board, Stepper Motor | Newark Electronics |
Where can I find additional details, specifications and documents for a EVAL6472PD?
Additional datasheets, footprints and schematics for EVAL6472PD are listed on our Part Details page. You can also find images and similar parts to EVAL6472PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL6472PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL6472PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL6472PD fall under?
The EVAL6472PD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL6472PD when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL6472PD you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL6472PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL6472PD have stock available?
Authorised distributors including RS, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for EVAL6472PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL6472PD often in real-time on the comparison pages.
What if I can't find stock of EVAL6472PD?
You can fill out our help required form which you can use to request a quote for EVAL6472PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.