Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.57
Application Sub Type | Stepper Motor |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | L6472 STM32F105RB |
Kit Contents | Dev Board L6472 & STM32F105RB |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | ARM Cortex-M3 MCU Stepper Motor Driver Keys for Start/Left-Stop/Right-Reset 8V-45V Supply |
EVAL6472H-DISC,Power Management Dev Kit | RS |
Dev Brd, L6472 Stepper Motor Driv, Stm32 | Newark Electronics |
EVAL6472H-DISC Motor Controller/Driver Stepper Evaluation Board | Future Electronics |
L6472 Fully Integrated Stepper Motor Driver Development Board | Avnet America |
DEV BRD, L6472 STEPPER MOTOR DRIV, STM32 | element14 |
Where can I find additional details, specifications and documents for a EVAL6472H-DISC?
Additional datasheets, footprints and schematics for EVAL6472H-DISC are listed on our Part Details page. You can also find images and similar parts to EVAL6472H-DISC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL6472H-DISC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL6472H-DISC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL6472H-DISC fall under?
The EVAL6472H-DISC is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL6472H-DISC when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL6472H-DISC you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL6472H-DISC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL6472H-DISC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EVAL6472H-DISC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL6472H-DISC often in real-time on the comparison pages.
What if I can't find stock of EVAL6472H-DISC?
You can fill out our help required form which you can use to request a quote for EVAL6472H-DISC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.