Kit Application Type | Interface |
---|---|
Application Sub Type | USB to RS232 |
Silicon Manufacturer | FTDI |
Silicon Core Number | FT232RL |
Product Range | - |
Kit Contents | Board Only |
SVHC | No SVHC (15-Jan-2019) |
Core Architecture | Interface |
Core Sub-Architecture | USB to RS232 |
Development Tool Type | Evaluation Board |
Features | Adjustable Receive Buffer Timeout Transmit and Receive LED's to Indicate Serial Data Transfer |
Kit Features | Incorporating Clock Generator Output and FTDIChip-ID&trade |
Supported Devices | FT232RL |
Type | USB to RS232 |
Eval Kit USB - RS232, EVAL232R | RS |
Module: USB | Transfer Multisort Elektronik |
USB TO RS232, EVALUATION MODULE | Farnell |
Ft232Rl, Usb To Rs232, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a EVAL232R?
Additional datasheets, footprints and schematics for EVAL232R are listed on our Part Details page. You can also find images and similar parts to EVAL232R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL232R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL232R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL232R fall under?
The EVAL232R is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL232R when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL232R you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL232R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL232R have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for EVAL232R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL232R often in real-time on the comparison pages.
What if I can't find stock of EVAL232R?
You can fill out our help required form which you can use to request a quote for EVAL232R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.