Status: | Production |
---|---|
Series: | SSM3302 |
RoHS: | Compliant |
Prices starting from US$308.16
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$308.16
|
43
in stock
|
Buy Now |
Filterless stereo Class-D amplifier with Σ-Δ modulation |
2 × 10 W into 4 Ω load and 2 × 8 W into 8 Ω load at 12 V supply with <1% total harmonic distortion plus noise (THD + N) |
98 dB signal-to-noise ratio (SNR) |
Single-supply operation from 7 V to 18 V |
Flexible gain adjustment pin from 9 dB to 24 dB |
Fixed input impedance of 40 kΩ |
See data sheet for additional features |
mSSM3302 EVALUATION BOARD | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-SSM3302Z?
Additional datasheets, footprints and schematics for EVAL-SSM3302Z are listed on our Part Details page. You can also find images and similar parts to EVAL-SSM3302Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-SSM3302Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-SSM3302Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-SSM3302Z fall under?
The EVAL-SSM3302Z is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-SSM3302Z when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-SSM3302Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-SSM3302Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-SSM3302Z have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-SSM3302Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-SSM3302Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-SSM3302Z?
You can fill out our help required form which you can use to request a quote for EVAL-SSM3302Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.