Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$270.39
Application Sub Type | Sensorless BLDC Motor Control |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Drivers |
Silicon Core Number | L99ASC03 |
Kit Contents | Eval Board L99ASC03 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation board for L99ASC03G three-pha | RS |
Eval Brd, Sensorless Bldc Motor Driver | Newark Electronics |
EVAL BRD, SENSORLESS BLDC MOTOR DRIVER | element14 |
L99ASC03 Brushless/Sensorless 3-Phase Motor Pre-Driver Evaluation Board Box | Avnet America |
Where can I find additional details, specifications and documents for a EVAL-L99ASC03?
Additional datasheets, footprints and schematics for EVAL-L99ASC03 are listed on our Part Details page. You can also find images and similar parts to EVAL-L99ASC03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-L99ASC03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-L99ASC03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-L99ASC03 fall under?
The EVAL-L99ASC03 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-L99ASC03 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-L99ASC03 you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-L99ASC03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-L99ASC03 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EVAL-L99ASC03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-L99ASC03 often in real-time on the comparison pages.
What if I can't find stock of EVAL-L99ASC03?
You can fill out our help required form which you can use to request a quote for EVAL-L99ASC03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.