Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Motor Driver |
---|---|
Silicon Manufacturer | STMicroelectronics |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | L9958 |
Kit Contents | Eval Board L9958 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 8.6A High Current DC/Stepper Motor Driver 4V-28V Supply 5V/1.5A Regulator SPC5 Compatible SPI |
Evaluation Board DC & Stepper Motor, SPI | RS |
Evaluation Brd, Dc/Stepper Motor Driver | Newark Electronics |
L9958:High Current (8.6A) DC Motor Controller Driver Evaluation Board | Future Electronics |
L9958 High Current (8.6A) DC and Stepper Motor Evaluation Board | Avnet America |
EVALUATION BRD, DC/STEPPER MOTOR DRIVER | element14 |
Where can I find additional details, specifications and documents for a EVAL-L9958?
Additional datasheets, footprints and schematics for EVAL-L9958 are listed on our Part Details page. You can also find images and similar parts to EVAL-L9958 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-L9958 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-L9958 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-L9958 fall under?
The EVAL-L9958 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-L9958 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-L9958 you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-L9958 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-L9958 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EVAL-L9958.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-L9958 often in real-time on the comparison pages.
What if I can't find stock of EVAL-L9958?
You can fill out our help required form which you can use to request a quote for EVAL-L9958 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.