Status: | Unknown |
---|---|
Series: | CN0357 Series |
RoHS: | Unknown |
Prices starting from US$61.44
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | ADA4528-2 AD5270-20 ADR3412 ADA4528-2 ADR3412 AD7790 |
Kit Application Type | Sensor |
Application Sub Type | Gas Detector |
Kit Contents | Electrochemical Gas Detector Board |
Product Range | CN0357 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Alphasense CO-AX Carbon Monoxide Electrochemical Sensor Single Supply Arduino Shield Compatible |
Toxic Gas Sensor Arduino shiel | Analog Devices |
Eval Board, Electrochemical Gas Sensor | Newark Electronics |
EVAL BOARD, ELECTROCHEMICAL GAS SENSOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-CN0357-ARDZ?
Additional datasheets, footprints and schematics for EVAL-CN0357-ARDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-CN0357-ARDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-CN0357-ARDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-CN0357-ARDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-CN0357-ARDZ fall under?
The EVAL-CN0357-ARDZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-CN0357-ARDZ when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-CN0357-ARDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-CN0357-ARDZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-CN0357-ARDZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for EVAL-CN0357-ARDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-CN0357-ARDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-CN0357-ARDZ?
You can fill out our help required form which you can use to request a quote for EVAL-CN0357-ARDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.