Status: | Unknown |
---|---|
Series: | CN0216 Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD7791 ADA4528-2 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Precision Weigh Scale |
Kit Contents | Eval Board AD7791 &ADA4528-2 |
Product Range | CN0216 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | High DC Gain Single Supply 24bit Sigma-delta ADC Zero-drift Amps Arduino Shield Compatible |
Precision Weight Scale ARDUINO | Analog Devices |
Evaluation Board, Weight Scale | Newark Electronics |
EVALUATION BOARD, WEIGHT SCALE | element14 |
Where can I find additional details, specifications and documents for a EVAL-CN0216-ARDZ?
Additional datasheets, footprints and schematics for EVAL-CN0216-ARDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-CN0216-ARDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-CN0216-ARDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-CN0216-ARDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-CN0216-ARDZ fall under?
The EVAL-CN0216-ARDZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-CN0216-ARDZ when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-CN0216-ARDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-CN0216-ARDZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-CN0216-ARDZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-CN0216-ARDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-CN0216-ARDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-CN0216-ARDZ?
You can fill out our help required form which you can use to request a quote for EVAL-CN0216-ARDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.