EVAL-ADUM4136EBZ Isolated Gate Drivers by Analog Devices

Status: Production
Series: ADUM4136
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM4136 is a single-channel gate driver specifically optimized for driving insulated gate bipolar transistors (IGBTs). Analog Devices, Inc., iCoupler® technology provides isolation between the input signal and the output gate drive.Operation with unipolar or bipolar secondary supplies is possible, allowing negative gate drive if needed.The Analog Devices chip scale transformers also provide isolated communication of control information between the high voltage and low voltage domains of the chip. Information on the status of the chip can be read back from dedicated outputs. Control of resetting the device after a fault on the secondary side is performed on the primary side of the device.Integrated onto the ADuM4136 is a desaturation detection circuit that provides protection against high voltage short-circuit IGBT operation. The desaturation protection contains noise reducing features such as a 312 ns (typical) masking time after a switching event to mask voltage spikes due to initial turn-on. An internal 537 μA (typical) current source allows low device count, and the internal blanking switch allows the addition of an external current source if more noise immunity is needed.The secondary UVLO is set to 12 V with common IGBT threshold levels taken into consideration.

Where to Buy

Prices starting from US$66.44

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$69.21
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$66.44
5
in stock
Buy Now

Features

4 A peak drive output capability
Output power device resistance < 1Ω
Desaturation protection
Isolated Fault output
Soft Shutdown on Fault
Isolated Fault and Ready functions
Low propagation delay 55 ns typical
Minimum pulse width: 50 ns
Operating temperature range: −40°C to +125°C
Output voltage range to 35 V
See data sheet for additional features

Alternative Descriptions

Eval board for ADUM4135 | Analog Devices
GATE DRIVER EVALUATION PRODUCT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADUM4136EBZ?

Additional datasheets, footprints and schematics for EVAL-ADUM4136EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUM4136EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADUM4136EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUM4136EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADUM4136EBZ fall under?

The EVAL-ADUM4136EBZ is listed under Isolated Gate Drivers.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADUM4136EBZ when available in the Isolated Gate Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUM4136EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADUM4136EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADUM4136EBZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADUM4136EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADUM4136EBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADUM4136EBZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADUM4136EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay