Status: | Unknown |
---|---|
Series: | ADT7420 Series |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADT7420 |
Application Sub Type | Temperature Sensor |
Kit Contents | Eval Board ADT7420 Additional External PCB Software CD USB Cable Documents |
Product Range | ADT7420 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | 16bit Digital I2C Sensor Powered from USB port PC Software for Control |
Where can I find additional details, specifications and documents for a EVAL-ADT7420FBZ?
Additional datasheets, footprints and schematics for EVAL-ADT7420FBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADT7420FBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADT7420FBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADT7420FBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADT7420FBZ fall under?
The EVAL-ADT7420FBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADT7420FBZ when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADT7420FBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADT7420FBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADT7420FBZ have stock available?
There is no stock from authorised distributors for EVAL-ADT7420FBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADT7420FBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADT7420FBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADT7420FBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.