Status: | Production |
---|---|
Series: | ADM3051 |
RoHS: | Compliant |
Physical layer CAN transceiver |
5 V operation on VCC |
Complies with ISO 11898 standard |
High speed data rates up to |
1 Mbps |
Short-circuit protection on CANH and CANL against shorts to power/ground in 24 V systems |
Unpowered nodes do not disturb the bus |
Connect 110 or more nodes on the bus |
Slope control for reduced EMI |
Thermal shutdown protection |
Low current standby mode |
Industrial operating temperature range (−40°C to +125°C) |
Available in 8-lead SOIC package |
Evaluation Board | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADM3051EBZ?
Additional datasheets, footprints and schematics for EVAL-ADM3051EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADM3051EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADM3051EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADM3051EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADM3051EBZ fall under?
The EVAL-ADM3051EBZ is listed under Non-Isolated Controller Area Network (CAN).
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADM3051EBZ when available in the Non-Isolated Controller Area Network (CAN) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADM3051EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADM3051EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADM3051EBZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-ADM3051EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADM3051EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADM3051EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADM3051EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.